CSA - ISO/IEC-14496-8-05

Information technology Coding of audio-visual objects Part 8: Carriage of ISO/IEC 14496 contents over IP networks

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 17
scope:

This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically:

1. Framework for the carriage of ISO/IEC 14496 contents over IP networks;

2. Guidelines to design RTP payload formats for ISO/IEC 14496 contents including fragmentation and concatenation rules;

3. Usage rules of SDP to transport ISO/IEC 14496-1 related information;

4. MIME type definitions for ISO/IEC14496 contents; and

5. Analysis on RTP Security and Multicasting.

Document History

October 1, 2005
Information technology - Coding of audio-visual objects - Part 8: Carriage of ISO/IEC 14496 contents over IP networks
This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically: 1. Framework for the carriage of ISO/IEC 14496...
ISO/IEC-14496-8-05
October 1, 2005
Information technology Coding of audio-visual objects Part 8: Carriage of ISO/IEC 14496 contents over IP networks
This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically: 1. Framework for the carriage of ISO/IEC 14496...
January 1, 2005
Information technology — Coding of audio-visual objects — Part 8: Carriage of ISO/IEC 14496 contents over IP networks
This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically: 1. Framework for the carriage of ISO/IEC 14496...
January 1, 2005
Information technology - Coding of audio-visual objects - Part 8: Carriage of ISO/IEC 14496 contents over IP networks
This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically: 1. Framework for the carriage of ISO/IEC 14496...

References

Advertisement