NPFC - MIL-F-52525/16

FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1987
Status: inactive
Page Count: 5
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the fittings described herein shall consist of this specification and the latest issue of MIL-F-52525.

1. The fitting shall conform to figure 1 and table I.

2. The maximum operating pressures shall be as specified in table II. TABLE II. Maximum operating pressure for clamp-halves.

Specification Nominal Maximum recommended part flange operating pressure number size ----------------------------- inch PSI Mpa --------------------------------------------- M52525/16-8 ½ 5000 34.5 M52525/16-12 ¾ 5000 34.5 M52525/16-16 1 5000 34.5 M52525/16-20 1-¼ 4000 27.6 M52525/16-24 1-½ 3000 20.7 M52525/16-32 2 3000 20.7 M52525/16-40 2-½ 2500 17.2 M52525/16-48 3 2000 13.6 M52525/16-56 3-½ 500 3.4 M52525/16-64 4 500 3.4

3. Marking shall include the manufacturer's name or trademark. Location of marking is optional.

intended Use:

The clamp-halves are designed to secure standard series flange head type fittings to ports.

Document History

December 16, 2019
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE, SAE-J518-1 OR SAE-J518-2, TYPE SPLIT-FLANGE CLAMP (SFC)
A description is not available for this item.
March 7, 2014
Fittings, Clamp-Halves, for 4-Bolt Split-Flange, SAE-J518, Type Split-Flange Clamp (SFC)
A description is not available for this item.
November 20, 2008
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE, SAE-J518, TYPE SPLIT-FLANGE CLAMP (SFC)
A description is not available for this item.
April 8, 2003
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE
A description is not available for this item.
June 30, 1998
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
MIL-F-52525/16
June 30, 1987
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the fittings described herein shall consist of this specification...
December 11, 1980
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE
A description is not available for this item.
October 11, 1978
FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE
A description is not available for this item.

References

Advertisement