ISO 12492
Rubber, raw - Determination of water content by Karl Fischer method
| Organization: | ISO |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This International Standard specifies a test method for the determination of water content of raw rubber and compounded rubber suing a coulometric Karl fischer titration method. It applies to the water content range between 0,01% and 1%. As this is a very sensitive method, contact of sample with any moisture, even from the surrounding environment, must be eliminated as much as possible.
Document History