CENELEC - EN 60876-1

Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification

inactive
Organization: CENELEC
Publication Date: 1 September 2012
Status: inactive
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 60876 applies to fibre optic switches possessing all of the following general features:

- they are passive in that they contain no optoelectronic or other transducing elements;

- they have one or more ports for the transmission of optical power and two or more states in which power may be routed or blocked between these ports;

- the ports are optical fibres or fibre optic connectors.

Document History

October 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification
This part of IEC 60876 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; -...
EN 60876-1
September 1, 2012
Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification
This part of IEC 60876 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; -...
October 1, 2001
Fibre Optic Spatial Switches Part 1: Generic Specification
A description is not available for this item.

References

Advertisement