CEI EN 61274-1

Fibre optic interconnecting devices and passive components - Adaptors for fibre optic connectors Part 1: Generic specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2012
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61274 applies to fibre optic adaptors for all types, sizes and structures of optical fibre connectors. It includes:

- adaptor requirements;

- quality assessment procedures.

This standard does not cover test and measurement procedures, which are described in the IEC 61300 series.

Document History

CEI EN 61274-1
August 1, 2012
Fibre optic interconnecting devices and passive components - Adaptors for fibre optic connectors Part 1: Generic specification
This part of IEC 61274 applies to fibre optic adaptors for all types, sizes and structures of optical fibre connectors. It includes: - adaptor requirements; - quality assessment procedures. This...
November 1, 2009
Adaptors for fibre optic connectors Part 1: Generic specification
La presente Norma si applica ad adattatori per connettori in fibra ottica per tutti i tipi, dimensioni, e strutture. Essa include le prescrizioni dell’adattatore e le procedure di valutazione della...
September 1, 1997
Fibre optic adaptors - Part 1: Generic specification
Obiettivo della presente Norma è il fornire un metodo per la determinazione delle frequenze di taglio in una guida d’onda. Vengono presi in considerazione sia il modo dominante che quelli di ordine...

References

Advertisement