CEI - EN 60335-2-37/A11
Household and similar electrical appliances - Safety Part 2: Particular requirements for commercial electric deep fat fryers
| Organization: | CEI |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
scope:
Add the following paragraph before NOTE 101:
Additional requirements for appliances with power driven moving parts are given in Annex ZE.
Replace the NOTE 103 by the following:
This standard does not apply to
- machines designed exclusively for industrial purposes,
- machines intended to be used in locations where a corrosive or an explosive atmosphere is present (dust, vapour or gas),
- continuous process machines for the mass production of food,
- pressure cookers generating in any part a pressure exceeding 50 kPa,
- fryers designed for induction heating,
- machinery for processing cosmetics, chemicals and pharmaceutical products.
Document History