CEI - EN 50467
Railway applications - Rolling stock - Electrical connectors, requirements and test methods
| Organization: | CEI |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors.
It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents up to 125 A per contact and frequencies below 3 MHz used for indoor and outdoor applications in railway rolling stock.
This European Standard identifies the application levels for electrical connectors based on
- the severity of the service conditions in different rolling stock technologies,
- the intended use of the rolling stock,
- the location of the connector in the rolling stock system.
This European Standard is not applicable to internal connections of electronic devices such as connectors for printed boards and rack-and-panel connectors.
Document History