CEI UNI EN ISO 15415
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
| Organization: | CEI |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15415
Specifies tow methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbolgies and the other to two dimensional matrix symbologies;
- defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality;
- gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action.
This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.
Document History