CENELEC - EN 60794-1-22

Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods

inactive
Organization: CENELEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

The object of this standard is to define test procedures to be used in establishing uniform requirements for the environmental performance.

Throughout the standard the wording "optical cable" may also include optical fibre units, microduct fibre units, etc.

See IEC 60794-1-2 for general requirements and definitions and reference guide to test methods of all types.

Document History

February 1, 2018
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
This part of IEC 60794 defines test procedures to be used in establishing uniform requirements for the environmental performance of • optical fibre cables for use with telecommunication equipment...
EN 60794-1-22
August 1, 2012
Optical fibre cables - Part 1-22: Generic specification - Basic optical cable test procedures - Environmental test methods
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...

References

Advertisement