CEI UNI EN ISO 50001

Energy management systems - Requirements with guidance for use

inactive
Buy Now
Organization: CEI
Publication Date: 1 September 2012
Status: inactive
Page Count: 52
ICS Code (Energy and heat transfer engineering in general): 27.010
scope:

This International Standard specifies requirements for establishing, implementing, maintaining and improving an energy management system, whose purpose is to enable an organization to follow a systematic approach in achieving continual improvement of energy performance, including energy efficiency, energy use and consumption.

This International Standard specifies requirements applicable to energy use and consumption, including measurement, documentation and reporting, design and procurement practices for equipment, systems, processes and personnel that contribute to energy performance.

This International Standard applies to all variables affecting energy performance that can be monitored and influenced by the organization. This International Standard does not prescribe specific performance criteria with respect to energy.

This International Standard has been designed to be used independently, but it can be aligned or integrated with other management systems. This International Standard is applicable to any organization wishing to ensure that it conforms to its stated energy policy and wishing to demonstrate this to others, such conformity being confirmed either by means of self-evaluation and self-declaration of conformity, or by certification of the energy management system by an external organization.

This International Standard also provides, in Annex A, informative guidance on its use.

Document History

September 1, 2019
Energy management systems - Requirements with guidance for use
A description is not available for this item.
February 1, 2019
Energy management systems - Requirements with guidance for use
This document specifies requirements for establishing implementing, maintaining and improving an energy management system (EnMS). The intended outcome is to enable an organization to follow a...
CEI UNI EN ISO 50001
September 1, 2012
Energy management systems - Requirements with guidance for use
This International Standard specifies requirements for establishing, implementing, maintaining and improving an energy management system, whose purpose is to enable an organization to follow a...
December 1, 2011
Energy management systems - Requirements with guidance for use
La Norma specifica i requisiti per creare, avviare, mantenere e migliorare un sistema di gestione dell’energia. L’obiettivo di tale sistema è di consentire che un’organizzazione persegua, con un...

References

Advertisement