DLA - DSCC-VID-V62/12626

MICROCIRCUIT, LINEAR, CMOS, 3 MHz, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 October 2012
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance CMOS, 3 MHz, low power, dual operational amplifier microcircuit, with an operating temperature range of -40°C to +150°C.

Document History

August 14, 2018
MICROCIRCUIT, LINEAR, CMOS, 3 MHz, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance CMOS, 3 MHz, low power, dual operational amplifier microcircuit, with an operating temperature range of -40°C to +150°C.
DSCC-VID-V62/12626
October 9, 2012
MICROCIRCUIT, LINEAR, CMOS, 3 MHz, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance CMOS, 3 MHz, low power, dual operational amplifier microcircuit, with an operating temperature range of -40°C to +150°C.

References

Advertisement