DLA - DSCC-VID-V62/12641

MICROCIRCUIT, LINEAR, LOW NOISE, MICROPOWER 5.0 V PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 October 2012
Status: inactive
Page Count: 7
scope:

This drawing documents the general requirements of a high performance low noise, micropower 5.0 V precision voltage reference microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

March 2, 2018
MICROCIRCUIT, LINEAR, LOW NOISE, MICROPOWER 5.0 V PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low noise, micropower 5.0 V precision voltage reference microcircuit, with an operating temperature range of -55°C to +125°C.
DSCC-VID-V62/12641
October 9, 2012
MICROCIRCUIT, LINEAR, LOW NOISE, MICROPOWER 5.0 V PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low noise, micropower 5.0 V precision voltage reference microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement