DSF/FprEN ISO 13174
Cathodic protection of harbour installations (ISO/FDIS 13174:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 44 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
| ICS Code (Corrosion of metals): | 77.060 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
scope:
1.1 General This International Standard defines the means to be used to ensure that cathodic protection is efficiently applied to the immersed and driven/buried metallic external surfaces of steel port, harbour, coastal and flood defence installations and appurtenances in seawater and saline mud to provide protection from corrosion.
Document History
January 18, 2013
Cathodic protection of harbour installations
ISO 13174:2012 defines the means to be used to ensure that cathodic protection is efficiently applied to the immersed and driven/buried metallic external surfaces of steel port, harbour, coastal and...
Cathodic protection of harbour installations (ISO/DIS 13174:2010)
1.1 General This European Standard defines the means to be used to ensure that adequate cathodic protection is applied to the immersed and driven/buried metallic external surfaces of steel port,...
DSF/FprEN ISO 13174
Cathodic protection of harbour installations (ISO/FDIS 13174:2012)
1.1 General This International Standard defines the means to be used to ensure that cathodic protection is efficiently applied to the immersed and driven/buried metallic external surfaces of steel...