DSF/EN 61937-6/FprA1
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 8 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
scope:
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and MPEG-4 AAC formats.
Document History
September 12, 2006
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM
bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and
MPEG-4 AAC formats.
January 29, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio...
DSF/EN 61937-6/FprA1
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and MPEG-4 AAC formats.