DNVGL - DNV-OS-C502

Offshore Concrete Structures

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 September 2012
Status: inactive
Page Count: 194
scope:

Scope and applications

The standard is applicable to design, construction, inspection and maintenance of Offshore Concrete Structures, using structural concrete and reinforcement, as defined in Section 4, as the structural material in the support structure, as defined in 302 below.

The standard can be used in the structural design of the following types of support structures, which are referred in this standard as Offshore Concrete Structures:

- Gravity Based Structures (GBS) for oil/gas production offshore.

- GBS for oil/gas production with oil storage facility.

- GBS for offshore and onshore wind turbine foundations.

- Floating concrete structures for production of oil/gas. The structure may be of any type: floating structure, i.e. Tension leg platform (TLP), column stabilised units and barge type units.

- Deep water caisson type concrete foundation of bridges.

- Floating foundations for bridges, parking houses or storage buildings.

Document History

August 1, 2017
Offshore Concrete Structures
A description is not available for this item.
DNV-OS-C502
September 1, 2012
Offshore Concrete Structures
Scope and applications The standard is applicable to design, construction, inspection and maintenance of Offshore Concrete Structures, using structural concrete and reinforcement, as defined in...
October 1, 2010
OFFSHORE CONCRETE STRUCTURES
Scope and applications The standard is applicable to Design, Construction, Inspection and Maintenance of Offshore Concrete Structures, using concrete as the structural material in the support...
April 1, 2007
Offshore Concrete Structures
A description is not available for this item.
April 1, 2007
OFFSHORE CONCRETE STRUCTURES
Scope and applications The standard is applicable to Design, Construction, Inspection and Maintenance of Offshore Concrete Structures, using concrete as the structural material in the support...
July 1, 2004
Offshore Concrete Structures
A description is not available for this item.

References

Advertisement