ETSI - TS 101 588-1

IMS Network Testing (INT); Completion of Communications to Busy Subscriber (CCBS) and Completion of Communications by No Reply (CCNR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)

inactive
Organization: ETSI
Publication Date: 1 October 2012
Status: inactive
Page Count: 11
scope:

The present document specifies the protocol implementation conformance statement of the Completion of Communications to Busy Subscriber (CCBS) service and the Completion of Communication on no Reply (CCNR) service, based on stage three of the IMS simulation services. Within the Next Generation Network (NGN) the stage 3 description is specified using the IP Multimedia Call Control Protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP).

Document History

July 1, 2018
Core Network and Interoperability Testing (INT); Completion of Communications to Busy Subscriber (CCBS) and Completion of Communications by No Reply (CCNR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP™ Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Completion of Communications to Busy Subscriber (CCBS) service, the Completion of Communications...
TS 101 588-1
October 1, 2012
IMS Network Testing (INT); Completion of Communications to Busy Subscriber (CCBS) and Completion of Communications by No Reply (CCNR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document specifies the protocol implementation conformance statement of the Completion of Communications to Busy Subscriber (CCBS) service and the Completion of Communication on no Reply...

References

Advertisement