ETSI - TS 101 595-2

IMS Network Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 October 2012
Status: inactive
Page Count: 19
scope:

The present document provides the Test Suite Structure an Test Purposes for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; conformance test specification (based on 3GPP TS 24.616 Release 10).

Document History

January 1, 2019
Core Network and Interoperability Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP™ Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document is part 2 of a multi-part deliverable covering Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification,...
TS 101 595-2
October 1, 2012
IMS Network Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure an Test Purposes for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE;...

References

Advertisement