ETSI - TS 101 595-1

IMS Network Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)

inactive
Organization: ETSI
Publication Date: 1 October 2012
Status: inactive
Page Count: 15
scope:

The present document provides the Implementation Conformance Statement (ICS) proforma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Protocol specification (3GPP TS 24.616 Release 10) defined in TS 124 616 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [2].

Document History

July 1, 2018
Core Network and Interoperability Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP™ Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN)...
TS 101 595-1
October 1, 2012
IMS Network Testing (INT); Malicious Communication Identification (MCID) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Implementation Conformance Statement (ICS) proforma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS);...

References

Advertisement