JSA - JIS Q 31010

Risk management-Risk assessment techniques

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2012
Status: active
Page Count: 99
ICS Code (Company organization and management in general): 03.100.01
scope:

This Standard is a supporting standard for JIS Q 31000 and provides guidance on selection and application of systematic techniques for risk assessment.

Risk assessment carried out in accordance with this Standard contributes to other risk management activities.

The application of a range of techniques is introduced, with specific references to other international standards where the concept and application of techniques are described in greater detail.

This Standard is not intended for certification, regulatory or contractual use. This Standard does not provide specific criteria for identifying the need for risk analysis, nor does it specify the type of risk analysis method that is required for a particular application.

This Standard does not refer to all techniques, and omission of a technique from this Standard does not mean it is not valid. The fact that a method is applicable to a particular circumstance does not mean that the method should necessarily be applied.

NOTE 1 This Standard does not deal specifically with safety. It is a generic risk management standard and any references to safety are purely of an informative nature. Guidance on the introduction of safety aspects into IEC standards is laid down in JIS Z 8051.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC/ISO 31010: 2009 Risk management-Risk assessment techniques (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Q 31010
April 20, 2012
Risk management-Risk assessment techniques
This Standard is a supporting standard for JIS Q 31000 and provides guidance on selection and application of systematic techniques for risk assessment. Risk assessment carried out in accordance with...

References

Advertisement