ASTM C655M

Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)

inactive
Buy Now
Organization: ASTM
Publication Date: 15 September 2012
Status: inactive
Page Count: 6
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts.

This specification is the metric counterpart of Specification C655.

NOTE 1-Experience has shown that the successful performance of this product depends upon the proper selection of the pipe strength, the type of bedding and backfill, the care that the installation conforms to the construction specifications, and provision for adequate inspection at the construction site. This specification does not include requirements for bedding, backfill, the relationship between field load conditions and the strength designation of pipe, or durability under unusual environmental conditions. These requirements should be included in the project specification.

Document History

July 15, 2019
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
July 1, 2019
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
October 1, 2018
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
October 1, 2015
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
February 1, 2014
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
December 1, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
ASTM C655M
September 15, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
May 1, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
February 1, 2011
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
June 1, 2009
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
October 1, 2004
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
October 1, 2004
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
July 10, 2002
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
June 10, 2000
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of...
October 10, 1995
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
1. Scope 1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
September 10, 1995
STANDARD SPECIFICATION FOR REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC)
A description is not available for this item.
July 15, 1994
STANDARD SPECIFICATION FOR REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC)
A description is not available for this item.
April 15, 1991
STANDARD SPECIFICATION FOR REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO M242M)
A description is not available for this item.
May 27, 1988
STANDARD SPECIFICATION FOR REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO NO. M242M-79)
A description is not available for this item.
December 27, 1985
STANDARD SPECIFICATION FOR REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO NO. M 242-79) (E1-1987)
A description is not available for this item.

References

Advertisement