DSF/FprEN 61375-3-2

Electronic railway equipment - Train communication network (TCN) -- Part 3-2: MVB (Multifunction vehicle bus) conformance testing

pending
Organization: DS
Status: pending
Page Count: 100
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be proven. The applicability of this standard to a TCN implementation allows for individual conformance checking of the implementation itself and is a pre-requisite for further interoperability checking between different TCN implementations. NOTE 1 An example of TCN implementation is given in UIC 556.

Document History

October 8, 2012
Electronic railway equipment - Train communication network (TCN) - Part 3-2: MVB (Multifunction Vehicle Bus) conformance testing
IEC 61375-3-2:2012 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should...
DSF/FprEN 61375-3-2
Electronic railway equipment - Train communication network (TCN) -- Part 3-2: MVB (Multifunction vehicle bus) conformance testing
This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance...
Electronic railway equipment - Train communication network -- Part 3-2: MVB - Multipurpose Vehicle Bus conformance testing
This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance...
Advertisement