CENELEC - EN 62439-3

Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)

inactive
Organization: CENELEC
Publication Date: 1 September 2012
Status: inactive
Page Count: 62
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.

This part of the IEC 62439 series specifies two redundancy protocols based on the duplication of the LAN, resp. duplication of the transmitted information, designed to provide seamless recovery in case of single failure of an inter-switch link or switch in the network.

Document History

February 1, 2022
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: • specifies PRP and HSR as two related redundancy protocols...
February 1, 2018
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
EN 62439-3
September 1, 2012
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies two redundancy...
March 1, 2010
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies two redundancy...

References

Advertisement