DS/EN 61010-2-091

Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-091: Particular requirements for cabinet x-ray systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 October 2012
Status: active
Page Count: 22
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing architectural structures except the floor on which it may be placed, is intended to contain at least that portion of a material being irradiated, provide radiation attenuation, and exclude personnel from the interior during generation of X-radiation. These CABINET X-RAY SYSTEMS are used in industrial, commercial, and public environments, for example, to inspect materials, to analyze materials, and to screen baggage.

Document History

April 11, 2013
Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-091: Particular requirements for cabinet x-ray systems
IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of...
DS/EN 61010-2-091
October 8, 2012
Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-091: Particular requirements for cabinet x-ray systems
IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of...
Safety requirements for electrical equipment for measurement, control and laboratory use -- Part 2-091: Particular requirements for cabinet x-ray systems
A description is not available for this item.
Safety requirements for electrical equipment for measurement, control and laboratory use -- Part 2-091: Particular requirements for cabinet x-ray systems
This clause of Part 1 is applicable, except as follows: 1.1.1 Equipment included in scope Replacement: Replace the text with the following: This part of IEC 61010 specifies particular safety...

References

Advertisement