DSF/ISO/DIS 15399
Gaseous hydrogen - Cylinders and tubes for stationary storage
| Organization: | DS |
| Status: | pending |
| Page Count: | 56 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This International Standard specifies the requirements for design, manufacture and testing of cylinders, tubes, and other pressure vessels of steel, stainless steel, aluminium alloys or of non-metallic construction material intended for the stationary storage of gaseous hydrogen of up to a maximum water capacity of 10 000 l and a maximum allowable working pressure not exceeding 110 MPa, of seamless metallic construction (Type 1) or of composite construction (Types 2, 3 and 4) without any non-seamless load sharing metallic components, hereafter referred to as pressure vessels. This International Standard is not intended as a specification for pressure vessels used for solid, liquid hydrogen or hybrid cryogenic-high pressure hydrogen storage applications.
Document History