DS/EN 61375-3-3

Electronic railway equipment - Train communication network (TCN) - Part 3-3: CANopen Consist Network (CCN)

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 October 2012
Status: active
Page Count: 114
ICS Code (Railway rolling stock in general): 45.060.01
scope:

IEC 61375-3-3:2012 specifies the data communication bus inside consists that are based on CANopen. CANopen was developed for use in, but is not limited to, industrial automation applications. These applications may include devices such as input/output modules, motion controllers, human machine interfaces, sensors, closed-loop controllers, encoders, hydraulic valves or programmable controllers. This part of IEC 61375 applies to all equipment and devices operated on a CANopen-based consist network within TCN architecture as described in IEC 61375-1.

Document History

DS/EN 61375-3-3
October 8, 2012
Electronic railway equipment - Train communication network (TCN) - Part 3-3: CANopen Consist Network (CCN)
IEC 61375-3-3:2012 specifies the data communication bus inside consists that are based on CANopen. CANopen was developed for use in, but is not limited to, industrial automation applications. These...
Electronic railway equipment - Train communication network (TCN) -- Part 3-3: CANopen Consist Network (CCN)
This part of IEC 61375 specifies the data communication bus inside consists that are based on CANopen. CANopen was developed for use in, but is not limited to, industrial automation applications....
Electronic railway equipment - Train communication network -- Part 3-3: CCN - CANopen Consist Network bus
This part of the standard specifies the data communication bus inside consists that are based on CANopen. CANopen was developed for use in, but is not limited to, industrial automation applications....
Advertisement