NPFC - MIL-PRF-19500/366
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, AMPLIFIER, TYPES 2N3498, 2N3498L, 2N3498U4, 2N3499, 2N3499L, 2N3499U4, 2N3500, 2N3500L, 2N3500U4, 2N3501, 2N3501L, 2N3501UB, AND 2N3501U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCC, JANKCB, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND, JANKCCH
| Organization: | NPFC |
| Publication Date: | 23 October 2012 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power amplifier and switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for die. Radiation hardness assurance (RHA) level designators; "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History