NPFC - MIL-PRF-19500/559

SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH

inactive
Buy Now
Organization: NPFC
Publication Date: 16 October 2012
Status: inactive
Page Count: 31
scope:

This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANS product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F', "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

January 25, 2021
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, AND 2N6990, JAN, JANTX, JANTXV, JANS
Scope. This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device...
July 30, 2015
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, AND 2N6990, JAN, JANTX, JANTXV, JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
MIL-PRF-19500/559
October 16, 2012
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
April 23, 2010
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
April 20, 2007
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
June 2, 2006
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
August 11, 2005
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
August 29, 2003
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
July 9, 2002
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
April 28, 2000
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989,2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 22, 1999
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989,2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 10, 1998
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989,2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
March 13, 1998
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors in a four independent chip array. Four levels of product assurance are provided for each device type as...
February 15, 1995
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SUITCHING, FOUR TRANSISTOR ARRAY TYPES 216989, 2N6989U8 AND 216990, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 22, 1994
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
April 29, 1994
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989, 2N6989U, AND 2N6990, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for NPN, silicon, switching transistors in a four independent chip array. Three levels of product assurance are provided for each device type as...
May 26, 1992
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989, 2N6989U, AND 2N6990, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 13, 1990
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989, 2N6989U, AND 2N6990, JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for NPN, silicon, switching transistors, four independent chip array. Three levels of product assurance are provided for each device type as...
June 15, 1989
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES 2N6989 AND 2N6990, JAN, JANTX AND JANTXV
A description is not available for this item.
November 11, 1988
SEMICON.DUCTOR DEVICE, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES 2N6989 AND 2N6990, JAN, JANTX, AND JANTXV
A description is not available for this item.
September 17, 1984
SEMICON.DUCTOR DEVICE, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY TYPES M19500/559-01, -02, JAN, JANTX, AND JANTXV
A description is not available for this item.
September 6, 1983
SEMICONDUCTOR DEVICE, UNITIZED, NPN, SILICON, SWITCHING, FOUR TRANSISTOR ARRAY, TYPES M19500/559-01, -02, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.

References

Advertisement