ASD-STAN - PREN 4695

Aerospace series Tie rod with integrated bolts Assembly code G, H and K

inactive
Organization: ASD-STAN
Publication Date: 1 October 2012
Status: inactive
Page Count: 17
scope:

This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range - 55 °C to 85 °C. The rod ends should not be screwed completely apart.

Document History

April 1, 2015
Aerospace series Tie rod with integrated bolts Assembly code G, H and K
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...
PREN 4695
October 1, 2012
Aerospace series Tie rod with integrated bolts Assembly code G, H and K
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...

References

Advertisement