CEN - EN ISO 13849-2
Safety of machinery - Safety-related parts of control systems - Part 2: Validation
| Organization: | CEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 13849 specifies the procedures and conditions to be followed for the validation by analysis and testing of
- the specified safety functions,
- the category achieved and
- the performance level achieved
by the safety-related parts of a control system (SRP/CS) designed in accordance with ISO 13849-1.
NOTE Additional requirements for programmable electronic systems, including embedded software, are given in ISO 13849-1:2006, 4.6, and IEC 61508.
Document History