CEN - EN 13508-1

Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements

active, Most Current
Organization: CEN
Publication Date: 1 October 2012
Status: active
Page Count: 38
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

This part of this European Standard specifies general requirements for the investigation and assessment of drain and sewer systems outside buildings.

Document History

EN 13508-1
October 1, 2012
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements
This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under...
November 25, 2003
Condition of drain and sewer systems outside buildings Part 1: General requirements
A description is not available for this item.

References

Advertisement