ETSI - TS 129 108
Universal Mobile Telecommunications System (UMTS); LTE; Application of the Radio Access Network Application Part (RANAP) on the E-interface
| Organization: | ETSI |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 15 |
scope:
The present document describes the subset of Radio Access Network Application Part (RANAP) messages and procedures, defined in 3GPP TS 25.413 [4], which is used on the E-interface. A general description can be found in 3GPP TS 23.002 [7] and 3GPP TS 23.009 [2].
For the initiation and execution of relocation of SRNS (relocation for short, throughout the whole document) between MSCs a subset of RANAP procedures are used. For the subsequent control of resources allocated to the User Equipment (UE) RANAP procedures are used. The Direct Transfer Elementary Procedure (EP) of RANAP, is used for the transfer of connection management and mobility management messages between the UE and the controlling 3G_MSC.
Document History