ETSI - TS 143 052
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Lower Layers of the CTS Radio Interface, Stage 2
| Organization: | ETSI |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 30 |
scope:
The present document gives an overall description of the lower layers of the radio interface for GSM based Cordless Telephony Systems (GSM-CTS).
The GSM-CTS system is intended to provide a cordless connection between the fixed network and GSM-based CTS Mobile Stations (CTS-MS) via a private CTS Fixed Part (CTS-FP).
Stage 1 is an overall description, from the service subscribers and user's standpoint, that view the network as a single entity which provides service to the user. GSM 02.56 contains the CTS Stage 1 service description.
GSM 03.56 is a Stage 2 document that describes the system architecture of the GSM Cordless Telephone Systems (GSM-CTS), i.e. the system elements, the system interfaces and the functional capabilities.
Document History