BSI - PREN ISO 6509

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of dezincification depth after the test . The method is intended for copper alloys with a mass fraction of zinc more than 15%.

NOTE The method may be used outside its scope for control or research purposes.

Document History

PREN ISO 6509
October 1, 2012
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc
This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of...
January 1, 1995
Corrosion of Metals and Alloys - Determination of Dezincification Resistance of Brass
A description is not available for this item.

References

Advertisement