ISO/HL7 21731

Health informatics HL7 version 3 Reference information model Release 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2006
Status: active
Page Count: 144
ICS Code (IT applications in health care technology): 35.240.80
scope:

The Health Level Seven (HL7) Reference Information Model (RIM) is a static model of health and health care information as viewed within the scope of HL7 standards development activities. It is the combined consensus view of information from the perspective of the HL7 working group and the HL7 international affiliates. The RIM is the ultimate source from which all HL7 version 3.0 protocol specification standards draw their information-related content. In the context of ISO TC215 - Health Informatics, the RIM provides a reference model that may be used in developing further health informatics specifications.

Document History

ISO/HL7 21731
August 1, 2006
Health informatics HL7 version 3 Reference information model Release 1
The Health Level Seven (HL7) Reference Information Model (RIM) is a static model of health and health care information as viewed within the scope of HL7 standards development activities. It is the...
August 1, 2006
Health informatics HL7 version 3 Reference information model Release 1
The Health Level Seven (HL7) Reference Information Model (RIM) is a static model of health and health care information as viewed within the scope of HL7 standards development activities. It is the...

References

Advertisement