ISO/IEEE 11073-30400
Health informatics - Point-of-care medical device communication - Part 30400: Interface profile - Cabled Ethernet
| Organization: | ISO |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This document focuses on the application of the Ethernet family (IEEE Std 802.3TM-20081) of protocols for use in medical device communication. The scope is limited to referencing the appropriate Ethernet family specifications and to calling out any specific special needs or requirements of the ISO/IEEE 11073 environment, with a particular focus on easing interoperability and controlling costs.
Purpose
This standard defines a comprehensive set of protocols consistent with the ISO/IEEE 11073 and Ethernet family of protocols for common use by medical devices in networked operating contexts. By providing this standard, the ISO/IEEE 11073 design goal to provide real-time plug-and-play interoperability will be extended to a broad set of network interfaces.
Document History