DS/ISO/TS 12911

Framework for building information modelling (BIM) guidance

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 October 2012
Status: active
Page Count: 34
ICS Code (Construction industry in general): 91.010.01
scope:

This Technical Specification establishes a framework for providing specifications for the commissioning of building information modelling (BIM). This Technical Specification is applicable to any range of modelling of buildings and building-related facilities, from a portfolio of assets at a single site or multiple sites, to assets at a single small building and at any constituent system, subsystem, component or element. It is applicable to any asset type, including most infrastructure and public works, equipment and material. BIM processes are applicable across the entire life cycle of a portfolio, facility or component, which can span inception to end-of-use. The main user of the framework is the information manager, who utilizes the framework to assist in structuring an international-, national-project- or facility-level BIM guidance document. The framework can also be used for BIM guidance provided by application providers.

Document History

DS/ISO/TS 12911
October 15, 2012
Framework for building information modelling (BIM) guidance
This Technical Specification establishes a framework for providing specifications for the commissioning of building information modelling (BIM). This Technical Specification is applicable to any...
Advertisement