SN - NS-EN ISO 1133:2005/AC:2006

Plastics - Determination of the melt mass-flow rate (MFR) and the melt volume-flow rate (MVR) of thermoplastics (ISO 1133:2005/Cor.1:2006)

inactive, Most Current
Organization: SN
Publication Date: 1 July 2006
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20

Document History

NS-EN ISO 1133:2005/AC:2006
July 1, 2006
Plastics - Determination of the melt mass-flow rate (MFR) and the melt volume-flow rate (MVR) of thermoplastics (ISO 1133:2005/Cor.1:2006)
A description is not available for this item.
Advertisement