DLA - DSCC-VID-V62/12628
MICROCIRCUIT, LINEAR, 2.5 V TO 5.5 V, 500 μA, QUAD VOLTAGE OUTPUT 12 BIT DAC IN 10-LEAD PACKAGE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 26 October 2012 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance 2.5 V to 5.5 V, 500 μA, quad voltage output 12 bit DAC in 10 lead package microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
April 10, 2018
MICROCIRCUIT, LINEAR, 2.5 V TO 5.5 V, 500 μA, QUAD VOLTAGE OUTPUT 12 BIT DAC IN 10-LEAD PACKAGE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.5 V to 5.5 V, 500 μA, quad voltage output 12 bit DAC microcircuit, with an operating temperature range of -55o C to +125o C.
DSCC-VID-V62/12628
October 26, 2012
MICROCIRCUIT, LINEAR, 2.5 V TO 5.5 V, 500 μA, QUAD VOLTAGE OUTPUT 12 BIT DAC IN 10-LEAD PACKAGE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.5 V to 5.5 V, 500 μA, quad voltage output 12 bit DAC in 10 lead package microcircuit, with an operating temperature range of...