DLA - DSCC-VID-V62/12631

MICROCIRCUIT, LINEAR, LOW VOLTAGE, 1.15 V TO 5.5 V, 4-CHANNEL, BIDIRECTIONAL LOGIC LEVEL TRANSLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 October 2012
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance low voltage, 1.15 V to 5.5 V, 4-channel bidirectional logic level translator microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

October 4, 2023
MICROCIRCUIT, LINEAR, LOW VOLTAGE, 1.15 V TO 5.5 V, 4-CHANNEL, BIDIRECTIONAL LOGIC LEVEL TRANSLATOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance low voltage, 1.15 V to 5.5 V, 4-channel bidirectional logic level translator microcircuit, with an operating temperature...
February 8, 2018
MICROCIRCUIT, LINEAR, LOW VOLTAGE, 1.15 V TO 5.5 V, 4-CHANNEL, BIDIRECTIONAL LOGIC LEVEL TRANSLATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low voltage, 1.15 V to 5.5 V, 4-channel bidirectional logic level translator microcircuit, with an operating temperature range of...
DSCC-VID-V62/12631
October 12, 2012
MICROCIRCUIT, LINEAR, LOW VOLTAGE, 1.15 V TO 5.5 V, 4-CHANNEL, BIDIRECTIONAL LOGIC LEVEL TRANSLATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low voltage, 1.15 V to 5.5 V, 4-channel bidirectional logic level translator microcircuit, with an operating temperature range of...

References

Advertisement