BSI - BS 6068-2.29
Water Quality Part 2: Physical, Chemical and Bio-Chemical Methods Section 2.29: Determination of Cobalt, Nickel. Copper, Zinc, Cadmium and Lead: Flame Atomic Absorption Spectrometric Methods
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 27 February 1987 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
Three methods are given, one involving direct determination and two involving prior complex formation and extraction. The first is applicable when concentrations are relatively high whereas the last two are most applicable for waters of an unknown nature or high in dissolved solids.
Document History
February 27, 1987
Water Quality Part 2: Physical, Chemical and Bio-Chemical Methods Section 2.29: Determination of Cobalt, Nickel. Copper, Zinc, Cadmium and Lead: Flame Atomic Absorption Spectrometric Methods
Three methods are given, one involving direct determination and two involving prior complex formation and extraction. The first is applicable when concentrations are relatively high whereas the last...
BS 6068-2.29
February 27, 1987
Water Quality Part 2: Physical, Chemical and Bio-Chemical Methods Section 2.29: Determination of Cobalt, Nickel. Copper, Zinc, Cadmium and Lead: Flame Atomic Absorption Spectrometric Methods
Three methods are given, one involving direct determination and two involving prior complex formation and extraction. The first is applicable when concentrations are relatively high whereas the last...