DIN EN ISO 4404-1

Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids (ISO 4404-1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 23
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion protection provided by these fluids towards metal components used in hydraulic systems and installations.

A similar technique for fluids in category HFD is described in ISO 4404-2.

Document History

DIN EN ISO 4404-1
October 1, 2012
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids (ISO 4404-1:2012)
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
November 1, 2006
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids (ISO 4404-1:2001)
A description is not available for this item.

References

Advertisement