DIN EN ISO 1628-1

Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO 1628-1:2009 + Amd 1:2012) (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 1628 defines the general conditions for the determination of the reduced viscosity, intrinsic viscosity and K-value of organic polymers in dilute solution. It defines the standard parameters that are applied to viscosity measurement, and can be used to develop standards for measuring the viscosities in solution of individual types of polymer. It can also be used to measure and report the viscosities of polymers in solution for which no separate standards exist.

Document History

February 1, 2024
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO/DIS 1628-1:2024); German and English version prEN ISO 1628-1:2024
A description is not available for this item.
June 1, 2021
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO 1628-1:2021)
A description is not available for this item.
May 1, 2020
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO/DIS 1628-1:2020); German and English version prEN ISO 1628-1:2020
A description is not available for this item.
DIN EN ISO 1628-1
October 1, 2012
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO 1628-1:2009 + Amd 1:2012) (includes Amendment A1:2012)
This part of ISO 1628 defines the general conditions for the determination of the reduced viscosity, intrinsic viscosity and K-value of organic polymers in dilute solution. It defines the standard...
July 1, 2009
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO 1628-1:2009)
A description is not available for this item.
October 1, 1998
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 1: General principles (ISO 1628-1:1998)
A description is not available for this item.

References

Advertisement