DIN EN 795

Personal fall protection equipment - Anchor devices

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 48
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies requirements for performance and associated test methods for single-user anchor devices which are intended to be removable from the structure. These anchor devices incorporate stationary or travelling (mobile) anchor points designed for the attachment of components of a personal fall protection system in accordance with EN 363.

This European Standard also gives requirements for marking and instructions for use, and guidance on installation.

This European Standard is not applicable to:

- anchor devices intended to allow more than one user to be attached at any one time;

- anchor devices used in any sports or recreational activity;

- equipment designed to conform to EN 516 or EN 517;

- elements or parts of structures which were installed for use other than as anchor points or anchor devices, e.g. beams, girders;

- structural anchors (see 3.3).

Document History

December 1, 2022
Personal fall protection equipment - Anchor devices; German and English version prEN 795:2022
A description is not available for this item.
DIN EN 795
October 1, 2012
Personal fall protection equipment - Anchor devices
This European Standard specifies requirements for performance and associated test methods for single-user anchor devices which are intended to be removable from the structure. These anchor devices...
January 1, 2001
Protection against falls from a height - Anchor devices - Requirements and testing; English version of DIN EN 795:1996/A1:2000
A description is not available for this item.
August 1, 1996
Protection against falls from a height - Anchor devices - Requirements and testing
A description is not available for this item.

References

Advertisement