DIN 17611

Anodized products of aluminium and wrought aluminium alloys - Technical conditions of delivery

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 11
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the technical delivery conditions for anodized aluminium and wrought aluminium alloy products which are widely used in the metalworking industry. Anodic oxidation generates an oxide coating on the surface of aluminium, which results in an increased resistance to corrosion. Furthermore, for certain suitable alloys anodizing preserves the decorative appearance obtained through pretreatment as in Table 1.

For the purposes of this standard, semi-finished aluminium products are:

- sheet, strip and plate as in DIN EN 485-1;

- cold drawn rod, bars and tube as in DIN EN 754-1;

- extruded rod, bars, tube and profiles as in DIN EN 755-1;

- extruded precision profiles as in DIN EN 12020-1.

This standard does not cover:

- products with oxide coatings produced by hard anodizing for technical purposes;

- products with oxide coatings produced by coil anodizing;

- products worked after anodizing.

Document History

August 1, 2022
Anodized products of wrought aluminium and wrought aluminium alloys - Technical conditions of delivery
A description is not available for this item.
DIN 17611
November 1, 2011
Anodized products of aluminium and wrought aluminium alloys - Technical conditions of delivery
This standard specifies the technical delivery conditions for anodized aluminium and wrought aluminium alloy products which are widely used in the metalworking industry. Anodic oxidation generates an...
November 1, 2007
Anodized wrought aluminium and aluminium alloy semi-finished products - Technical delivery conditions
A description is not available for this item.
December 1, 2000
Anodized wrought aluminium and aluminium alloys semi-finished products - Technical delivery conditions
A description is not available for this item.
June 1, 1985
Anodized wrought aluminium and aluminium alloy semi-finished products with coating thicknesses of at least 10 µm; technical delivery conditions
A description is not available for this item.

References

Advertisement