DIN EN ISO 26082-2

Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method (ISO 26082-2:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 13
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a physical pretreatment routine for leathers that may be vulnerable to loss of soiling resistance in service.

Document History

DIN EN ISO 26082-2
October 1, 2012
Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method (ISO 26082-2:2012)
This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a...

References

Advertisement