ASHRAE STD 13256-1
Water-source heat pumps – Testing and rating for performance – Part 1: Water-to-air and brine-to-air heat pumps
| Organization: | ASHRAE |
| Publication Date: | 20 March 2002 |
| Status: | active |
| Page Count: | 26 |
scope:
This part of ISO 13256 establishes performance testing and
rating criteria for factory-made residential, commercial and
industrial, electrically-driven,
Equipment designed for rating at one application under this part of ISO 13256 may not be suitable at all applications covered in this part of ISO 13256.
This part of ISO 13256 does not apply to the testing and rating of individual assemblies for separate use, nor to the testing and rating of heat pumps covered in ISO 5151, ISO 13253 or ISO 13256-2.
Note: For the purpose of the remaining clauses, the terms "equipment" or "heat pumps" may be used to mean "water-toair heat pumps" or "brine-to-air heat pumps" and the term "liquid" refers to either "water" or "brine."
Document History