TIA-1036

Interoperability Specification for cdma2000 Air Interface

inactive
Buy Now
Organization: TIA
Publication Date: 1 November 2012
Status: inactive
Page Count: 656
scope:

Introduction

This foreword is not part of this document. This specification defines air interface interoperability tests for CDMA/HRPD/xHRPD mobile stations/access terminals. It is applicable to P_REV_IN_USE equal to or less than seven and/or access terminals supporting revision A of [24]

In this document, 'mobile station' or 'access terminal' (AT) refers to a subscriber terminal, handset, PDA, wireless local loop unit, or any other CDMA/HRPD/xHRPD subscriber terminal that communicates with the base station at the air interface. 'Base station' or 'access network' refers to the composite functionality of the base station and connected network elements. A cabled connection is typically used for the air interface connection between the mobile station and base station.

Document History

August 1, 2014
Interoperability Specification for cdma2000 Air Interface
Introduction This foreword is not part of this document. This specification defines air interface interoperability tests for CDMA/HRPD/xHRPD mobile stations/access terminals. It is applicable to...
TIA-1036
November 1, 2012
Interoperability Specification for cdma2000 Air Interface
Introduction This foreword is not part of this document. This specification defines air interface interoperability tests for CDMA/HRPD/xHRPD mobile stations/access terminals. It is applicable to...
October 1, 2011
Interoperability Specification for cdma2000 Air Interface
This specification defines air interface interoperability tests for CDMA/HRPD mobile stations/access terminals. It is applicable to P_REV_IN_USE equal to or less than seven and/or access terminals...
August 1, 2007
Interoperability Test Specification for cdma2000 Air Interface
Introduction This specification defines air interface interoperability tests for CDMA/HRPD mobile stations/access terminals. It is applicable to P_REV_IN_USE equal to or less than seven and/or...
January 1, 2005
Interoperability Test Specification for cdma2000 Air Interface
A description is not available for this item.

References

Advertisement