MODUK - AVP 77: CHAPTER 15

Specification for the Preparation of British- French Aircraft and Associated Equipment Publications Chapter 15: Preparation of Operating Data Manual (03.69)

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: inactive
Page Count: 43
scope:

The Operating Data Manual shall provide comprehensive performance data for the aircrew, to enable them to operate the aircraft concerned safely and to the best advantage.

The data given in the Operating Data Manual shall be related to the operation of the aircraft in accordance with the procedures laid down in the Aircrew Manual (see Chapter 13) and shall, where possible, be based on flight tests. Where, however, data evaluated by flight test connot be provided within the timescale allotted for the preparation of the Manual, estimated data shall be acceptable; the latter shall be checked against flight test data as soon as this is available and, if necessary, amended forthwith.

Document History

AVP 77: CHAPTER 15
January 1, 1969
Specification for the Preparation of British- French Aircraft and Associated Equipment Publications Chapter 15: Preparation of Operating Data Manual (03.69)
The Operating Data Manual shall provide comprehensive performance data for the aircrew, to enable them to operate the aircraft concerned safely and to the best advantage. The data given in the...
Advertisement