DSF/ISO/DIS 7176-1
Wheelchairs - Part 1: Determination of static stability
| Organization: | DS |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed not greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176-11. This part of ISO 7176 provides a method for the measurement of the tipping angles (either wheelchair tipping angle or anti-tip device tipping angle). It is not applicable to wheelchairs with lateral anti-tip devices and does not consider sliding on the ground. This document also includes requirements for test reports and information disclosure.
Document History