DSF/FprEN 60079-5

Explosive atmospheres -- Part 5: Equipment protection by powder filling "q"

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres. NOTE 1 Electrical equipment and Ex components protected by powder filling "q" may contain electronic circuits, transformers, protection fuses, relays, intrinsically safe electrical apparatus, associated electrical apparatus, switches, etc. NOTE 2 Type of protection powder filling "q" provides Equipment Protection Level (EPL) Gb or Mb. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This standard applies to electrical equipment, parts of electrical equipment and Ex components with: - a rated supply current less than or equal to 16 A; - a rated supply voltage less than or equal to 1 000 V; - a rated power consumption less than or equal to 1 000 W.

Document History

May 6, 2015
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
<span style='color:red'>NEW!</span> IEC 60079-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/99999311171?opendocument">IEC Standards+...
December 6, 2007
Explosive atmospheres – Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
February 13, 2006
Electrical apparatus for explosive gas atmospheres - Part 5: Requirements for powder filling "q"
A description is not available for this item.
DSF/FprEN 60079-5
Explosive atmospheres -- Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
Advertisement